Vishay Precision Group Single Zener Diodes MMSZ5257B-E3-08

Description
Zener Diode 33V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 33V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-MMSZ5257B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5257B-E3-08TR-ND
Single Zener Diodes 112-MMSZ5257B-E3-08TR-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5257B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5257B-E3-08CT-ND
Single Zener Diodes 112-MMSZ5257B-E3-08CT-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5257B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5257B-E3-08DKR-ND
Single Zener Diodes 112-MMSZ5257B-E3-08DKR-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5257B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5257B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5257B-E3-08
DIODE ZENER 33V 500MW SOD123

DIODE ZENER 33V 500MW SOD123

Supplier's Site
Diode, Zener, 33V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4585 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4585
Diode, Zener, 33V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4585
DIODE, ZENER, 33V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 33V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 33V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8095 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8095
Diode, Zener, 33V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8095
DIODE, ZENER, 33V, 0.5W, SOD-123-2; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 33V, 0.5W, SOD-123-2; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5257B-E3-08
Zener Diodes MMSZ5257B-E3-08
Zener Diodes 33 Volt 0.5W 5%

Zener Diodes 33 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-MMSZ5257B-E3-08TR-ND MMSZ5257B-E3-08 06X4585 MMSZ5257B-E3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 33V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 33 volts
ZZT 58 ohms
Unlock Full Specs
to access all available technical data