Vishay Intertechnology, Inc. Diodes - Zener - Single - MMSZ5256C-E3-08 MMSZ5256C-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 885468-MMSZ5256C-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5256 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMSZ5256C-E3-08C T, MMSZ5256C-E3-08GITR, 112-MMSZ5256C-E3-08T R, MMSZ5256C-E3-08GICT- ND, MMSZ5256C-E3-08GITR- ND, MMSZ5256C-E3-08GICT, 112-MMSZ5256C-E3-08D KR, 2266-MMSZ5256C-E3-08 , MMSZ5256C-E3-08-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885468-MMSZ5256C-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5256 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMSZ5256C-E3-08C T, MMSZ5256C-E3-08GITR, 112-MMSZ5256C-E3-08T R, MMSZ5256C-E3-08GICT- ND, MMSZ5256C-E3-08GITR- ND, MMSZ5256C-E3-08GICT, 112-MMSZ5256C-E3-08D KR, 2266-MMSZ5256C-E3-08 , MMSZ5256C-E3-08-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5256C-E3-08 - 885468-MMSZ5256C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5256C-E3-08
885468-MMSZ5256C-E3-08
Diodes - Zener - Single - MMSZ5256C-E3-08 885468-MMSZ5256C-E3-08
Manufacturer: Vishay Win Source Part Number: 885468-MMSZ5256C-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5256 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMSZ5256C-E3-08C T, MMSZ5256C-E3-08GITR, 112-MMSZ5256C-E3-08T R, MMSZ5256C-E3-08GICT- ND, MMSZ5256C-E3-08GITR- ND, MMSZ5256C-E3-08GICT, 112-MMSZ5256C-E3-08D KR, 2266-MMSZ5256C-E3-08 , MMSZ5256C-E3-08-ND

Manufacturer: Vishay
Win Source Part Number: 885468-MMSZ5256C-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5256
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-MMSZ5256C-E3-08CT, MMSZ5256C-E3-08GITR, 112-MMSZ5256C-E3-08TR, MMSZ5256C-E3-08GICT-ND, MMSZ5256C-E3-08GITR-ND, MMSZ5256C-E3-08GICT, 112-MMSZ5256C-E3-08DKR, 2266-MMSZ5256C-E3-08, MMSZ5256C-E3-08-ND

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5256C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5256C-E3-08TR-ND
Single Zener Diodes 112-MMSZ5256C-E3-08TR-ND
Zener Diode 30V 500mW ±2% Surface Mount SOD-123

Zener Diode 30V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5256C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5256C-E3-08DKR-ND
Single Zener Diodes 112-MMSZ5256C-E3-08DKR-ND
Zener Diode 30V 500mW ±2% Surface Mount SOD-123

Zener Diode 30V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5256C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5256C-E3-08CT-ND
Single Zener Diodes 112-MMSZ5256C-E3-08CT-ND
Zener Diode 30V 500mW ±2% Surface Mount SOD-123

Zener Diode 30V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
30V 0.5W Zener Diode - 287-MMSZ5256C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 0.5W Zener Diode
287-MMSZ5256C-E3-08
30V 0.5W Zener Diode 287-MMSZ5256C-E3-08
Zener Diode, 30V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5256C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5256C-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 30V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5256C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5256C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5256C-E3-08
Zener Diodes MMSZ5256C-E3-08
Zener Diodes 30 Volt 0.5W 2%

Zener Diodes 30 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5256C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5256C-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5256C-E3-08
DIODE ZENER 30V 500MW SOD123

DIODE ZENER 30V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 885468-MMSZ5256C-E3-08 112-MMSZ5256C-E3-08TR-ND 287-MMSZ5256C-E3-08 MMSZ5256C-E3-08 MMSZ5256C-E3-08
Product Name Diodes - Zener - Single - MMSZ5256C-E3-08 Single Zener Diodes 30V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
PD 0.5000 milliwatts
Unlock Full Specs
to access all available technical data