Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079595-MMSZ5253B-V-
Packaging: Cut Tape
Length: 2.8448 mm
Impedance: 35 Ω
Power Dissipation: 500 mW
Height: 1.2446 mm
Voltage Tolerance: 5 %
Zener Voltage: 25 V
Number of Pins: 2
Width: 1.7018 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 500 mW
Test Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079595-MMSZ5253B-V-GS08 |
| Product Name | OEM Parts - OEM Parts (M - N) - MMSZ5253B-V-GS08 |