Zener Diode, 25V V(Z), 5%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5253B-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5253B-G3-08
Zener Diode 25V 500mW ±5% Surface Mount SOD-123
Manufacturer: Vishay
Win Source Part Number: 927585-MMSZ5253B-G3-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 25 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5253
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 25 Volt 0.5W 5%
DIODE ZENER 25V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-MMSZ5253B-G3-08 | MMSZ5253B-G3-08-ND | 927585-MMSZ5253B-G3-08 | MMSZ5253B-G3-08 | MMSZ5253B-G3-08 |
| Product Name | 25V 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMSZ5253B-G3-08 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | ||||
| PD | 0.5000 milliwatts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 |