Vishay Intertechnology, Inc. Single Zener Diodes MMSZ5252B-HE3-18

Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5252B-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5252B-HE3-18-ND
Single Zener Diodes MMSZ5252B-HE3-18-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
OEM Parts - OEM Parts (M - N) - MMSZ5252B-HE3-18 - 977936-MMSZ5252B-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MMSZ5252B-HE3-18
977936-MMSZ5252B-HE3-18
OEM Parts - OEM Parts (M - N) - MMSZ5252B-HE3-18 977936-MMSZ5252B-HE3-18
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977936-MMSZ5252B-HE3 -18 Mounting: SMD (SMT) Tolerance: 5 % Impedance: 33 Ω Voltage Tolerance: 5 % Zener Voltage: 24 V Weight: 10.290877 mg Categories: OEM Parts(M-N) Case / Package: SOD-123-2 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 500 mW Peak Reverse Current: 100 nA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977936-MMSZ5252B-HE3-18
Mounting: SMD (SMT)
Tolerance: 5 %
Impedance: 33 Ω
Voltage Tolerance: 5 %
Zener Voltage: 24 V
Weight: 10.290877 mg
Categories: OEM Parts(M-N)
Case / Package: SOD-123-2
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 500 mW
Peak Reverse Current: 100 nA

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5252B-HE3-18
Zener Diodes MMSZ5252B-HE3-18
Zener Diodes 24 Volt 0.5W 5% AUTO

Zener Diodes 24 Volt 0.5W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5252B-HE3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5252B-HE3-18
Discrete Semiconductor Products - Diodes - Zener MMSZ5252B-HE3-18
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5252B-HE3-18-ND 977936-MMSZ5252B-HE3-18 MMSZ5252B-HE3-18 MMSZ5252B-HE3-18
Product Name Single Zener Diodes OEM Parts - OEM Parts (M - N) - MMSZ5252B-HE3-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123-2 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4490US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7513733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B68,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
4 suppliers