Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
DIODE, ZENER, 24V, 0.5W, SOD-123-2; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE SOT23-HE3 ROHS COMPLIANT: YES
DIODE, ZENER, 24V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE ZENER 24V 500MW SOD123
Zener Diodes 24 Volt 0.5W 5%
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5252B-E3-08TR-ND | 12X8090 | 96AC1012 | MMSZ5252B-E3-08 | MMSZ5252B-E3-08 |
| Product Name | Single Zener Diodes | Diode, Zener, 24V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay | Zener Diode Sot23-He3 Rohs Compliant Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 500 milliwatts |