Vishay Intertechnology, Inc. 22V 0.5W Zener Diode MMSZ5251C-E3-08

Description
Zener Diode, 22V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5251C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 22V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5251C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 0.5W Zener Diode - 287-MMSZ5251C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.5W Zener Diode
287-MMSZ5251C-E3-08
22V 0.5W Zener Diode 287-MMSZ5251C-E3-08
Zener Diode, 22V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5251C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251C-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5251C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-MMSZ5251C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5251C-E3-08DKR-ND
Single Zener Diodes 112-MMSZ5251C-E3-08DKR-ND
Zener Diode 22V 500mW ±2% Surface Mount SOD-123

Zener Diode 22V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5251C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5251C-E3-08CT-ND
Single Zener Diodes 112-MMSZ5251C-E3-08CT-ND
Zener Diode 22V 500mW ±2% Surface Mount SOD-123

Zener Diode 22V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5251C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5251C-E3-08TR-ND
Single Zener Diodes 112-MMSZ5251C-E3-08TR-ND
Zener Diode 22V 500mW ±2% Surface Mount SOD-123

Zener Diode 22V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5251C-E3-08 - 927582-MMSZ5251C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5251C-E3-08
927582-MMSZ5251C-E3-08
Diodes - Zener - Single - MMSZ5251C-E3-08 927582-MMSZ5251C-E3-08
Manufacturer: Vishay Win Source Part Number: 927582-MMSZ5251C-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 22 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5251 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5251C-E3-08GICT, 112-MMSZ5251C-E3-08D KR, MMSZ5251C-E3-08GITR- ND, MMSZ5251C-E3-08GICT- ND, MMSZ5251C-E3-08-ND, 112-MMSZ5251C-E3-08C T, 112-MMSZ5251C-E3-08T R, MMSZ5251C-E3-08GITR

Manufacturer: Vishay
Win Source Part Number: 927582-MMSZ5251C-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 22 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5251
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5251C-E3-08GICT, 112-MMSZ5251C-E3-08DKR, MMSZ5251C-E3-08GITR-ND, MMSZ5251C-E3-08GICT-ND, MMSZ5251C-E3-08-ND, 112-MMSZ5251C-E3-08CT, 112-MMSZ5251C-E3-08TR, MMSZ5251C-E3-08GITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5251C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5251C-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5251C-E3-08
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5251C-E3-08
Zener Diodes MMSZ5251C-E3-08
Zener Diodes 22 Volt 0.5W 2%

Zener Diodes 22 Volt 0.5W 2%

Buy Now Datasheet
Single Zener Diodes - MMSZ5251C-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5251C-E3-08
Single Zener Diodes MMSZ5251C-E3-08
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5251C-E3-08 112-MMSZ5251C-E3-08DKR-ND 927582-MMSZ5251C-E3-08 MMSZ5251C-E3-08 MMSZ5251C-E3-08 MMSZ5251C-E3-08
Product Name 22V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5251C-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
RoHS Compliant RoHS
PD 0.5000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - BZT52-B10,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 10 volts
View Details
Zener Diodes - 7385046P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details