Vishay Intertechnology, Inc. Diodes - Zener - Single - MMSZ5250C-HE3-08 MMSZ5250C-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 927580-MMSZ5250C-HE3 -08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 20 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5250 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927580-MMSZ5250C-HE3 -08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 20 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5250 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5250C-HE3-08 - 927580-MMSZ5250C-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5250C-HE3-08
927580-MMSZ5250C-HE3-08
Diodes - Zener - Single - MMSZ5250C-HE3-08 927580-MMSZ5250C-HE3-08
Manufacturer: Vishay Win Source Part Number: 927580-MMSZ5250C-HE3 -08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 20 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5250 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 927580-MMSZ5250C-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 20 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5250
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - MMSZ5250C-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5250C-HE3-08-ND
Single Zener Diodes MMSZ5250C-HE3-08-ND
Zener Diode 20V 500mW ±2% Surface Mount SOD-123

Zener Diode 20V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
20V 0.5W Zener Diode - 2086-MMSZ5250C-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.5W Zener Diode
2086-MMSZ5250C-HE3-08
20V 0.5W Zener Diode 2086-MMSZ5250C-HE3-08
Zener Diode, 20V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5250C-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5250C-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5250C-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5250C-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5250C-HE3-08
Zener Diodes MMSZ5250C-HE3-08
Zener Diodes 20 Volt 0.5W 2% AUTO

Zener Diodes 20 Volt 0.5W 2% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5250C-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5250C-HE3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5250C-HE3-08
DIODE ZENER 20V 500MW SOD123

DIODE ZENER 20V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 927580-MMSZ5250C-HE3-08 MMSZ5250C-HE3-08-ND 2086-MMSZ5250C-HE3-08 MMSZ5250C-HE3-08 MMSZ5250C-HE3-08
Product Name Diodes - Zener - Single - MMSZ5250C-HE3-08 Single Zener Diodes 20V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
PD 0.5000 milliwatts
Unlock Full Specs
to access all available technical data