Vishay Precision Group Single Zener Diodes MMSZ5249B-E3-08

Description
Zener Diode 19V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 19V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5249B-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5249B-E3-08-ND
Single Zener Diodes MMSZ5249B-E3-08-ND
Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5249B-E3-08
Zener Diodes MMSZ5249B-E3-08
Zener Diodes 19 Volt 0.5W 5%

Zener Diodes 19 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5249B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5249B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5249B-E3-08
DIODE ZENER 19V 500MW SOD123

DIODE ZENER 19V 500MW SOD123

Supplier's Site
Diode, Zener, 19V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8087 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 19V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8087
Diode, Zener, 19V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8087
DIODE, ZENER, 19V, 0.5W, SOD-123-2; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 19V, 0.5W, SOD-123-2; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 19V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4577 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 19V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4577
Diode, Zener, 19V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4577
DIODE, ZENER, 19V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 19V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5249B-E3-08-ND MMSZ5249B-E3-08 MMSZ5249B-E3-08 12X8087
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 19V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
Life Cycle Stage Active
VZ 19 volts
ZZT 23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B3V9J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
4 suppliers
Zener Diodes - 2467458P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details