Zener Diode 18V 500mW ±2% Surface Mount SOD-123
Zener Diode 18V 500mW ±2% Surface Mount SOD-123
Zener Diode, 18V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5248C-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248C-E3-18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 759461-MMSZ5248C-E3-
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 18V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 21 Ohms
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 100nA at 14V
DIODE ZENER 18V 500MW SOD123
Zener Diodes 18 Volt 0.5 Watt 2%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5248C-E3-18GITR-ND | 287-MMSZ5248C-E3-18 | 759461-MMSZ5248C-E3-18 | MMSZ5248C-E3-18 | MMSZ5248C-E3-18 |
| Product Name | Single Zener Diodes | 18V 0.5W Zener Diode | Electronic Surplus - MMSZ5248C-E3-18 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| PD | 0.5000 milliwatts | ||||
| VZ | 18 volts | 18 volts |