Vishay Precision Group Single Zener Diodes MMSZ5248B-E3-18

Description
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5248B-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248B-E3-18GICT-ND
Single Zener Diodes MMSZ5248B-E3-18GICT-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5248B-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248B-E3-18GITR-ND
Single Zener Diodes MMSZ5248B-E3-18GITR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
18V 0.5W Zener Diode - 287-MMSZ5248B-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.5W Zener Diode
287-MMSZ5248B-E3-18
18V 0.5W Zener Diode 287-MMSZ5248B-E3-18
Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5248B-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248B-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5248B-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248B-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5248B-E3-18 - 927579-MMSZ5248B-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5248B-E3-18
927579-MMSZ5248B-E3-18
Diodes - Zener - Single - MMSZ5248B-E3-18 927579-MMSZ5248B-E3-18
Manufacturer: Vishay Win Source Part Number: 927579-MMSZ5248B-E3- 18 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 18 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5248 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5248B-E3-18-ND, MMSZ5248B-E3-18GICT, MMSZ5248B-E3-18GITR

Manufacturer: Vishay
Win Source Part Number: 927579-MMSZ5248B-E3-18
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 18 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5248
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5248B-E3-18-ND, MMSZ5248B-E3-18GICT, MMSZ5248B-E3-18GITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5248B-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5248B-E3-18
Discrete Semiconductor Products - Diodes - Zener MMSZ5248B-E3-18
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5248B-E3-18 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5248B-E3-18
Single Zener Diodes MMSZ5248B-E3-18
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5248B-E3-18
Zener Diodes MMSZ5248B-E3-18
Zener Diodes 18 Volt 0.5W 5%

Zener Diodes 18 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5248B-E3-18GICT-ND 287-MMSZ5248B-E3-18 927579-MMSZ5248B-E3-18 MMSZ5248B-E3-18 MMSZ5248B-E3-18 MMSZ5248B-E3-18
Product Name Single Zener Diodes 18V 0.5W Zener Diode Diodes - Zener - Single - MMSZ5248B-E3-18 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
PD 0.5000 milliwatts
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C16,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Zener Diodes - 1690753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4496 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details