Vishay Precision Group Diodes - Zener - Single - MMSZ5248B-E3-08 MMSZ5248B-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 885458-MMSZ5248B-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 18 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5248 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5248B-V-GS08DKR- ND, MMSZ5248B-V-GS08, MMSZ5248B-V-GS08DKR, MMSZ5248B-E3-08DKR, MMSZ5248B-V-GS08CT, MMSZ5248B-V-GS08CT-N D, MMSZ5248B-V-GS08TR, MMSZ5248BVGS08, MMSZ5248B-E3-08TR, MMSZ5248B-V-GS08TR-N D, MMSZ5248B-E3-08CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885458-MMSZ5248B-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 18 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5248 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5248B-V-GS08DKR- ND, MMSZ5248B-V-GS08, MMSZ5248B-V-GS08DKR, MMSZ5248B-E3-08DKR, MMSZ5248B-V-GS08CT, MMSZ5248B-V-GS08CT-N D, MMSZ5248B-V-GS08TR, MMSZ5248BVGS08, MMSZ5248B-E3-08TR, MMSZ5248B-V-GS08TR-N D, MMSZ5248B-E3-08CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5248B-E3-08 - 885458-MMSZ5248B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5248B-E3-08
885458-MMSZ5248B-E3-08
Diodes - Zener - Single - MMSZ5248B-E3-08 885458-MMSZ5248B-E3-08
Manufacturer: Vishay Win Source Part Number: 885458-MMSZ5248B-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 18 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5248 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5248B-V-GS08DKR- ND, MMSZ5248B-V-GS08, MMSZ5248B-V-GS08DKR, MMSZ5248B-E3-08DKR, MMSZ5248B-V-GS08CT, MMSZ5248B-V-GS08CT-N D, MMSZ5248B-V-GS08TR, MMSZ5248BVGS08, MMSZ5248B-E3-08TR, MMSZ5248B-V-GS08TR-N D, MMSZ5248B-E3-08CT

Manufacturer: Vishay
Win Source Part Number: 885458-MMSZ5248B-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 18 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5248
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5248B-V-GS08DKR-ND, MMSZ5248B-V-GS08, MMSZ5248B-V-GS08DKR, MMSZ5248B-E3-08DKR, MMSZ5248B-V-GS08CT, MMSZ5248B-V-GS08CT-ND, MMSZ5248B-V-GS08TR, MMSZ5248BVGS08, MMSZ5248B-E3-08TR, MMSZ5248B-V-GS08TR-ND, MMSZ5248B-E3-08CT

Buy Now Datasheet
Single Zener Diodes - MMSZ5248B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248B-E3-08TR-ND
Single Zener Diodes MMSZ5248B-E3-08TR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5248B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248B-E3-08DKR-ND
Single Zener Diodes MMSZ5248B-E3-08DKR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5248B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248B-E3-08CT-ND
Single Zener Diodes MMSZ5248B-E3-08CT-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
18V 0.5W Zener Diode - 287-MMSZ5248B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.5W Zener Diode
287-MMSZ5248B-E3-08
18V 0.5W Zener Diode 287-MMSZ5248B-E3-08
Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5248B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5248B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5248B-E3-08
Zener Diodes MMSZ5248B-E3-08
Zener Diodes 18 Volt 0.5W 5%

Zener Diodes 18 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5248B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5248B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5248B-E3-08
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site
Diode, Zener, 18V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4576 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4576
Diode, Zener, 18V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4576
DIODE, ZENER, 18V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay - 60AC3750 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
60AC3750
Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay 60AC3750
ZENER DIODE, 18V, 0.5W, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 18V, 0.5W, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 885458-MMSZ5248B-E3-08 MMSZ5248B-E3-08TR-ND 287-MMSZ5248B-E3-08 MMSZ5248B-E3-08 MMSZ5248B-E3-08 06X4576 60AC3750
Product Name Diodes - Zener - Single - MMSZ5248B-E3-08 Single Zener Diodes 18V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 18V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data