Vishay Precision Group Zener Voltage Nom Vishay MMSZ5246B-E3-08.

Description
Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Vishay - 26AC2330 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Vishay
26AC2330
Zener Voltage Nom Vishay 26AC2330
Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 26AC2330
Product Name Zener Voltage Nom Vishay
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data