Manufacturer: Vishay
Win Source Part Number: 1078459-MMSZ5245B-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5245B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245B-E3-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 15V 500MW SOD123
DIODE ZENER 15V 500MW SOD123
Zener Diodes 15 Volt 0.5W 5%
ZENER DIODE, 15V, 0.5W, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 15V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1806999 | 1807222P | 1078459-MMSZ5245B-E3-08 | MMSZ5245B-E3-08DKR-ND | 287-MMSZ5245B-E3-08 | MMSZ5245B-E3-08 | MMSZ5245B-E3-08 | MMSZ5245B-E3-08 | 60AC3749 |
| Product Name | Zener Diodes | Zener Diodes | Diodes - Zener - Single - MMSZ5245B-E3-08 | Single Zener Diodes | 15V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 15V, 0.5W, Sod-123; Zener Voltage Nom Vishay |
| Package | SOD-123; Sod-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| Pin Count | 2 | 2 | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | |||||||
| VZ | 15 volts | 15 volts | 15 volts |