Zener Diode 14V 500mW ±2% Surface Mount SOD-123
Zener Diodes 14 Volt 0.5W 2% AUTO
DIODE ZENER 14V 500MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5244C-HE3-08-ND | MMSZ5244C-HE3-08 | MMSZ5244C-HE3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| Life Cycle Stage | Removed; Obsolete |