Zener Diode, 14V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5244C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5244C-E3-08 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1079593-MMSZ5244C-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 10 V
Voltage - Zener (Nom) (Vz): 14 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ5246C-E3-08; MMSZ5247C-HE3-08; MMSZ5246C-G3-08; DDZ12B-7; DDZ10C-7;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MMSZ5244C-E3-08-ND,M
Base Product Number: MMSZ5244
Zener Diode 14V 500mW ±2% Surface Mount SOD-123
Zener Diode 14V 500mW ±2% Surface Mount SOD-123
Zener Diode 14V 500mW ±2% Surface Mount SOD-123
Zener Diodes 14 Volt 0.5W 2%
DIODE ZENER 14V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5244C-E3-08 | 1079593-MMSZ5244C-E3-08 | 112-MMSZ5244C-E3-08DKR-ND | MMSZ5244C-E3-08 | MMSZ5244C-E3-08 |
| Product Name | 14V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | ||||
| PD | 0.5000 milliwatts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 |