Vishay Precision Group Diodes - Zener - Single - MMSZ5244B-V-GS08 MMSZ5244B-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079592-MMSZ5244B-V- GS08 Packaging: Cut Tape Length: 2.8448 mm Impedance: 15 Ω Power Dissipation: 500 mW Height: 1.2446 mm Voltage Tolerance: 5 % Zener Voltage: 14 V Number of Pins: 2 Width: 1.7018 mm Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): TZM5244B-GS08; TZQ5244B-GS08; MMSZ5244C-E3-08; MMBZ5244B-7-F; MMBZ5244B; MMSZ5246B-7-FMMSZ524 4BVGS08; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 500 mW Test Current: 9 mA
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079592-MMSZ5244B-V- GS08 Packaging: Cut Tape Length: 2.8448 mm Impedance: 15 Ω Power Dissipation: 500 mW Height: 1.2446 mm Voltage Tolerance: 5 % Zener Voltage: 14 V Number of Pins: 2 Width: 1.7018 mm Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): TZM5244B-GS08; TZQ5244B-GS08; MMSZ5244C-E3-08; MMBZ5244B-7-F; MMBZ5244B; MMSZ5246B-7-FMMSZ524 4BVGS08; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 500 mW Test Current: 9 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5244B-V-GS08 - 1079592-MMSZ5244B-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5244B-V-GS08
1079592-MMSZ5244B-V-GS08
Diodes - Zener - Single - MMSZ5244B-V-GS08 1079592-MMSZ5244B-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079592-MMSZ5244B-V- GS08 Packaging: Cut Tape Length: 2.8448 mm Impedance: 15 Ω Power Dissipation: 500 mW Height: 1.2446 mm Voltage Tolerance: 5 % Zener Voltage: 14 V Number of Pins: 2 Width: 1.7018 mm Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): TZM5244B-GS08; TZQ5244B-GS08; MMSZ5244C-E3-08; MMBZ5244B-7-F; MMBZ5244B; MMSZ5246B-7-FMMSZ524 4BVGS08; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 500 mW Test Current: 9 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079592-MMSZ5244B-V-GS08
Packaging: Cut Tape
Length: 2.8448 mm
Impedance: 15 Ω
Power Dissipation: 500 mW
Height: 1.2446 mm
Voltage Tolerance: 5 %
Zener Voltage: 14 V
Number of Pins: 2
Width: 1.7018 mm
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): TZM5244B-GS08; TZQ5244B-GS08; MMSZ5244C-E3-08; MMBZ5244B-7-F; MMBZ5244B; MMSZ5246B-7-FMMSZ5244BVGS08;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 500 mW
Test Current: 9 mA

Buy Now
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K8689 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K8689
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K8689
ZENER DIODE, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode; Zener Voltage Nom Vishay - 69R4808 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4808
Zener Diode; Zener Voltage Nom Vishay 69R4808
ZENER DIODE; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1079592-MMSZ5244B-V-GS08 35K8689
Product Name Diodes - Zener - Single - MMSZ5244B-V-GS08 Zener Diode, Full Reel; Zener Voltage Nom Vishay
Pin Count 2 2
RoHS Compliant RoHS RoHS
VZ 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZT52H-B6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers