Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5244B-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5244B-HE3-1
DIODE ZENER 14V 500MW SOD123
DIODE ZENER 14V 500MW SOD123
Zener Diode 14V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 14V 500MW SOD123
Zener Diodes 14 Volt 0.5W 5% AUTO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-MMSZ5244B-HE3-18 | 112-MMSZ5244B-HE3-18CT-ND | MMSZ5244B-HE3-18 | MMSZ5244B-HE3-18 |
| Product Name | 14V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| RoHS Compliant | RoHS | |||
| PD | 0.5000 milliwatts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Removed; Obsolete |