Vishay Precision Group Diodes - Zener - Single - MMSZ5244B-E3-08 MMSZ5244B-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1078457-MMSZ5244B-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1078457-MMSZ5244B-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5244B-E3-08 - 1078457-MMSZ5244B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5244B-E3-08
1078457-MMSZ5244B-E3-08
Diodes - Zener - Single - MMSZ5244B-E3-08 1078457-MMSZ5244B-E3-08
Manufacturer: Vishay Win Source Part Number: 1078457-MMSZ5244B-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078457-MMSZ5244B-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 14V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5244B-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5244B-E3-08GICT-ND
Single Zener Diodes MMSZ5244B-E3-08GICT-ND
Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5244B-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5244B-E3-08GIDKR-ND
Single Zener Diodes MMSZ5244B-E3-08GIDKR-ND
Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5244B-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5244B-E3-08GITR-ND
Single Zener Diodes MMSZ5244B-E3-08GITR-ND
Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
14V 0.5W Zener Diode - 287-MMSZ5244B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 0.5W Zener Diode
287-MMSZ5244B-E3-08
14V 0.5W Zener Diode 287-MMSZ5244B-E3-08
Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5244B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5244B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5244B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5244B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5244B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5244B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5244B-E3-08
DIODE ZENER 14V 500MW SOD123

DIODE ZENER 14V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5244B-E3-08
Zener Diodes MMSZ5244B-E3-08
Zener Diodes 14 Volt 0.5W 5%

Zener Diodes 14 Volt 0.5W 5%

Buy Now Datasheet
Diode, Zener, 14V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8082 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 14V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8082
Diode, Zener, 14V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8082
DIODE, ZENER, 14V, 0.5W, SOD-123-2; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 14V, 0.5W, SOD-123-2; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 14V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4572 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 14V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4572
Diode, Zener, 14V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4572
DIODE, ZENER, 14V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 14V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1078457-MMSZ5244B-E3-08 MMSZ5244B-E3-08GICT-ND 287-MMSZ5244B-E3-08 MMSZ5244B-E3-08 MMSZ5244B-E3-08 12X8082
Product Name Diodes - Zener - Single - MMSZ5244B-E3-08 Single Zener Diodes 14V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 14V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
Life Cycle Stage Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 14 volts 14 volts
ZZT 15 ohms 15 ohms
PD 500 milliwatts 0.5000 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data