Vishay Intertechnology, Inc. 13V 500mW Zener Diode MMSZ5243C-G3-18

Description
Diode Zener Single 13V 2% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5243C-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243C-G3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 13V 2% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5243C-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243C-G3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 500mW Zener Diode - 287-MMSZ5243C-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 500mW Zener Diode
287-MMSZ5243C-G3-18
13V 500mW Zener Diode 287-MMSZ5243C-G3-18
Diode Zener Single 13V 2% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5243C-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243C-G3-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 13V 2% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5243C-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243C-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324916-MMSZ5243C-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324916-MMSZ5243C-G3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1324916-MMSZ5243C-G3-18
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324916-MMSZ5243C-G3 -18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 13 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: MMSZ5243 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324916-MMSZ5243C-G3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 13 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: MMSZ5243
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - MMSZ5243C-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5243C-G3-18-ND
Single Zener Diodes MMSZ5243C-G3-18-ND
Zener Diode 13V 500mW ±2% Surface Mount SOD-123

Zener Diode 13V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5243C-G3-18
Zener Diodes MMSZ5243C-G3-18
Zener Diodes 13 Volt 0.5W 2%

Zener Diodes 13 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5243C-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5243C-G3-18
Discrete Semiconductor Products - Diodes - Zener MMSZ5243C-G3-18
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5243C-G3-18 1324916-MMSZ5243C-G3-18 MMSZ5243C-G3-18-ND MMSZ5243C-G3-18 MMSZ5243C-G3-18
Product Name 13V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 13 volts 13 volts 13 volts
ZZT 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data