Zener Diode, 13V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5243C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243C-E3-08 can be used for catalog matching and distributor lookup.
Zener Diode 13V 500mW ±2% Surface Mount SOD-123
Zener Diode 13V 500mW ±2% Surface Mount SOD-123
Zener Diode 13V 500mW ±2% Surface Mount SOD-123
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1323950-MMSZ5243C-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 13 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5243C-E3-08GIDKR
Base Product Number: MMSZ5243
RoHS Status: ROHS3 Compliant
DIODE ZENER 13V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5243C-E3-08 | MMSZ5243C-E3-08GITR-ND | 1323950-MMSZ5243C-E3-08 | MMSZ5243C-E3-08 |
| Product Name | 13V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | RoHS | ||
| PD | 0.5000 milliwatts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 |