Win Source Part Number: 1340010-MMSZ5243B-HE
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 15,000
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MMSZ5243
Product Status: Last Time Buy
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 13 Ohms
DIODE ZENER 13V 500MW SOD123 Product overview: MMSZ5243B-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243B-HE3-08
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 13V 500MW SOD123
Zener Diodes 13 Volt 0.5W 5% AUTO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1340010-MMSZ5243B-HE3-08 | 287-MMSZ5243B-HE3-08 | MMSZ5243B-HE3-08-ND | MMSZ5243B-HE3-08 | MMSZ5243B-HE3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 13V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 13 volts | 13 volts | |||
| ZZT | 13 ohms | 13 ohms | 13 ohms | ||
| IR | 0.5000 mA | 500 mA |