Vishay Precision Group Zener Diodes MMSZ5242B-E3-08

Description
ZENER DIODE SOD123-E3
Request a Quote
Description
ZENER DIODE SOD123-E3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener diode with part number 06X4570 features a nominal Zener voltage of 12V and a maximum power dissipation of 500mW. It is housed in a SOD-123 package, which is suitable for surface mount applications. The diode operates within a temperature range of -55°C to +150°C, making it versatile for various environmental conditions. It is RoHS compliant and has a moisture sensitivity level of 1, indicating it can withstand standard soldering processes. The device is designed for thermal equilibrium operation and has a thermal resistance of 340 K/W from junction to ambient air. This diode is suitable for applications requiring voltage regulation and protection against overvoltage conditions.

Datasheet Summary
Powered by GS/AI

The Zener diode with part number 06X4570 features a nominal Zener voltage of 12V and a maximum power dissipation of 500mW. It is housed in a SOD-123 package, which is suitable for surface mount applications. The diode operates within a temperature range of -55°C to +150°C, making it versatile for various environmental conditions. It is RoHS compliant and has a moisture sensitivity level of 1, indicating it can withstand standard soldering processes. The device is designed for thermal equilibrium operation and has a thermal resistance of 340 K/W from junction to ambient air. This diode is suitable for applications requiring voltage regulation and protection against overvoltage conditions.

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1807204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1807204
Zener Diodes 1807204
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Zener Diodes - 1807204P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1807204P
Zener Diodes 1807204P
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Zener Diodes - 1806998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1806998
Zener Diodes 1806998
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Diodes - Zener - Single - MMSZ5242B-E3-08 - 885452-MMSZ5242B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5242B-E3-08
885452-MMSZ5242B-E3-08
Diodes - Zener - Single - MMSZ5242B-E3-08 885452-MMSZ5242B-E3-08
Manufacturer: Vishay Win Source Part Number: 885452-MMSZ5242B-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 12 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5242 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5242B-E3-08GICT, MMSZ5242B-E3-08GIDKR , MMSZ5242B-E3-08GITR, MMSZ5242B-E3-08-ND

Manufacturer: Vishay
Win Source Part Number: 885452-MMSZ5242B-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 12 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5242
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5242B-E3-08GICT, MMSZ5242B-E3-08GIDKR, MMSZ5242B-E3-08GITR, MMSZ5242B-E3-08-ND

Buy Now Datasheet
Single Zener Diodes - MMSZ5242B-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5242B-E3-08GICT-ND
Single Zener Diodes MMSZ5242B-E3-08GICT-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5242B-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5242B-E3-08GITR-ND
Single Zener Diodes MMSZ5242B-E3-08GITR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5242B-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5242B-E3-08GIDKR-ND
Single Zener Diodes MMSZ5242B-E3-08GIDKR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
12V 0.5W Zener Diode - 287-MMSZ5242B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.5W Zener Diode
287-MMSZ5242B-E3-08
12V 0.5W Zener Diode 287-MMSZ5242B-E3-08
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5242B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5242B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5242B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5242B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5242B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5242B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5242B-E3-08
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5242B-E3-08
Zener Diodes MMSZ5242B-E3-08
Zener Diodes 12 Volt 0.5 Watt 5%

Zener Diodes 12 Volt 0.5 Watt 5%

Buy Now Datasheet
Single Zener Diodes - MMSZ5242B-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5242B-E3-08
Single Zener Diodes MMSZ5242B-E3-08
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site Datasheet
Diode, Zener, 12V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4570 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4570
Diode, Zener, 12V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4570
DIODE, ZENER, 12V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1807204 1807204P 885452-MMSZ5242B-E3-08 MMSZ5242B-E3-08GICT-ND 287-MMSZ5242B-E3-08 MMSZ5242B-E3-08 MMSZ5242B-E3-08 MMSZ5242B-E3-08 06X4570
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5242B-E3-08 Single Zener Diodes 12V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Diode, Zener, 12V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
PD 0.5000 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data