Vishay Precision Group Single Zener Diodes MMSZ5241B-E3-08

Description
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-MMSZ5241B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5241B-E3-08CT-ND
Single Zener Diodes 112-MMSZ5241B-E3-08CT-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5241B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5241B-E3-08TR-ND
Single Zener Diodes 112-MMSZ5241B-E3-08TR-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5241B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5241B-E3-08DKR-ND
Single Zener Diodes 112-MMSZ5241B-E3-08DKR-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5241B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5241B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5241B-E3-08
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site
Diode, Zener, 11V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8079 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 11V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8079
Diode, Zener, 11V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8079
DIODE, ZENER, 11V, 0.5W, SOD-123-2; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 11V, 0.5W, SOD-123-2; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 11V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4569 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 11V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4569
Diode, Zener, 11V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4569
DIODE, ZENER, 11V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 11V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number 112-MMSZ5241B-E3-08CT-ND MMSZ5241B-E3-08 12X8079
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 11V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-123; SOD-123 SOD-123; SOD-123
VZ 11 volts
ZZT 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers