Zener Diode 10V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 10V 500MW SOD123
DIODE ZENER 10V 500MW SOD123
Zener Diodes 10 Volt 0.5W 2%
DIODE ZENER 10V 500MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-MMSZ5240C-HE3-08TR-ND | MMSZ5240C-HE3-08 | MMSZ5240C-HE3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Life Cycle Stage | Removed; Obsolete |