Vishay Precision Group Single Zener Diodes MMSZ5240C-E3-08

Description
Zener Diode 10V 500mW ±2% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 10V 500mW ±2% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-MMSZ5240C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5240C-E3-08DKR-ND
Single Zener Diodes 112-MMSZ5240C-E3-08DKR-ND
Zener Diode 10V 500mW ±2% Surface Mount SOD-123

Zener Diode 10V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5240C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5240C-E3-08TR-ND
Single Zener Diodes 112-MMSZ5240C-E3-08TR-ND
Zener Diode 10V 500mW ±2% Surface Mount SOD-123

Zener Diode 10V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5240C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5240C-E3-08CT-ND
Single Zener Diodes 112-MMSZ5240C-E3-08CT-ND
Zener Diode 10V 500mW ±2% Surface Mount SOD-123

Zener Diode 10V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
10V 0.5W Zener Diode - 287-MMSZ5240C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.5W Zener Diode
287-MMSZ5240C-E3-08
10V 0.5W Zener Diode 287-MMSZ5240C-E3-08
Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5240C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5240C-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5240C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5240C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5240C-E3-08 - 927574-MMSZ5240C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5240C-E3-08
927574-MMSZ5240C-E3-08
Diodes - Zener - Single - MMSZ5240C-E3-08 927574-MMSZ5240C-E3-08
Manufacturer: Vishay Win Source Part Number: 927574-MMSZ5240C-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 10 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5240 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMSZ5240C-E3-08T R, MMSZ5240C-E3-08GITR- ND, MMSZ5240C-E3-08-ND, MMSZ5240C-E3-08GITR, 112-MMSZ5240C-E3-08C T, MMSZ5240C-E3-08GICT- ND, 112-MMSZ5240C-E3-08D KR, MMSZ5240C-E3-08GICT

Manufacturer: Vishay
Win Source Part Number: 927574-MMSZ5240C-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 10 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5240
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-MMSZ5240C-E3-08TR, MMSZ5240C-E3-08GITR-ND, MMSZ5240C-E3-08-ND, MMSZ5240C-E3-08GITR, 112-MMSZ5240C-E3-08CT, MMSZ5240C-E3-08GICT-ND, 112-MMSZ5240C-E3-08DKR, MMSZ5240C-E3-08GICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5240C-E3-08
Zener Diodes MMSZ5240C-E3-08
Zener Diodes 10 Volt 0.5W 2%

Zener Diodes 10 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5240C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5240C-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5240C-E3-08
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5240C-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5240C-E3-08
Single Zener Diodes MMSZ5240C-E3-08
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-MMSZ5240C-E3-08DKR-ND 287-MMSZ5240C-E3-08 927574-MMSZ5240C-E3-08 MMSZ5240C-E3-08 MMSZ5240C-E3-08 MMSZ5240C-E3-08
Product Name Single Zener Diodes 10V 0.5W Zener Diode Diodes - Zener - Single - MMSZ5240C-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
PD 0.5000 milliwatts
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data