Zener Diode 8.7V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 8.7V 500MW SOD123
Zener Diodes 8.7 Volt 0.5W 2%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5238C-G3-18-ND | MMSZ5238C-G3-18 | MMSZ5238C-G3-18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 |