Manufacturer: Vishay
Win Source Part Number: 927569-MMSZ5237C-E3-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 8.2 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5237
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5237C-E3-08GITR,
Zener Diode, 8.2V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5237C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5237C-E3-08 can be used for catalog matching and distributor lookup.
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-123
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-123
Zener Diode 8.2V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 8.2V 500MW SOD123
DIODE ZENER 8.2V 500MW SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 927569-MMSZ5237C-E3-08 | 287-MMSZ5237C-E3-08 | MMSZ5237C-E3-08GITR-ND | MMSZ5237C-E3-08 | MMSZ5237C-E3-08 |
| Product Name | Diodes - Zener - Single - MMSZ5237C-E3-08 | 8.2V 0.5W Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| RoHS Compliant | RoHS | ||||
| PD | 0.5000 milliwatts |