Manufacturer: Vishay
Win Source Part Number: 711281-MMSZ5237B-V-G
Manufacturer Homepage: www.vishay.com
Reference case: SOD123
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
ZENER DIODE; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
ZENER DIODE, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 711281-MMSZ5237B-V-GS08 | 69R4801 |
| Product Name | Hard To Find - MMSZ5237B-V-GS08 | Zener Diode; Zener Voltage Nom Vishay |
| Package | SOD-123; SOD-123 |