Vishay Intertechnology, Inc. Single Zener Diodes MMSZ5235B-HE3-08

Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5235B-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5235B-HE3-08-ND
Single Zener Diodes MMSZ5235B-HE3-08-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
6.8V 500MW Zener Diode - 287-MMSZ5235B-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 500MW Zener Diode
287-MMSZ5235B-HE3-08
6.8V 500MW Zener Diode 287-MMSZ5235B-HE3-08
DIODE ZENER 6.8V 500MW SOD123 Product overview: MMSZ5235B-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5235B-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 500MW SOD123 Product overview: MMSZ5235B-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5235B-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5235B-HE3-08 - 1078449-MMSZ5235B-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5235B-HE3-08
1078449-MMSZ5235B-HE3-08
Diodes - Zener - Single - MMSZ5235B-HE3-08 1078449-MMSZ5235B-HE3-08
Manufacturer: Vishay Win Source Part Number: 1078449-MMSZ5235B-HE 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1078449-MMSZ5235B-HE3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 3μA @ 5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5235B-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5235B-HE3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5235B-HE3-08
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5235B-HE3-08
Zener Diodes MMSZ5235B-HE3-08
Zener Diodes 6.8 Volt 0.5W 5% AUTO

Zener Diodes 6.8 Volt 0.5W 5% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5235B-HE3-08-ND 287-MMSZ5235B-HE3-08 1078449-MMSZ5235B-HE3-08 MMSZ5235B-HE3-08 MMSZ5235B-HE3-08
Product Name Single Zener Diodes 6.8V 500MW Zener Diode Diodes - Zener - Single - MMSZ5235B-HE3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
ZZT 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data