Vishay Precision Group Single Zener Diodes MMSZ5235B-E3-08

Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5235B-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5235B-E3-08GITR-ND
Single Zener Diodes MMSZ5235B-E3-08GITR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5235B-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5235B-E3-08GICT-ND
Single Zener Diodes MMSZ5235B-E3-08GICT-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5235B-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5235B-E3-08GIDKR-ND
Single Zener Diodes MMSZ5235B-E3-08GIDKR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5235B-E3-08 - 927563-MMSZ5235B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5235B-E3-08
927563-MMSZ5235B-E3-08
Diodes - Zener - Single - MMSZ5235B-E3-08 927563-MMSZ5235B-E3-08
Manufacturer: Vishay Win Source Part Number: 927563-MMSZ5235B-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 6.8 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5235 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5235B-E3-08GIDKR , MMSZ5235B-E3-08GICT, MMSZ5235B-E3-08-ND, MMSZ5235B-E3-08GITR

Manufacturer: Vishay
Win Source Part Number: 927563-MMSZ5235B-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 6.8 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5235
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5235B-E3-08GIDKR, MMSZ5235B-E3-08GICT, MMSZ5235B-E3-08-ND, MMSZ5235B-E3-08GITR

Buy Now Datasheet
6.8V 0.5W Zener Diode - 287-MMSZ5235B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 0.5W Zener Diode
287-MMSZ5235B-E3-08
6.8V 0.5W Zener Diode 287-MMSZ5235B-E3-08
Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5235B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5235B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5235B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5235B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 6.8V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8073 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8073
Diode, Zener, 6.8V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8073
DIODE, ZENER, 6.8V, 0.5W, SOD-123-2; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 0.5W, SOD-123-2; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 6.8V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4563 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4563
Diode, Zener, 6.8V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4563
DIODE, ZENER, 6.8V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ5235B-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5235B-E3-08
Single Zener Diodes MMSZ5235B-E3-08
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5235B-E3-08
Zener Diodes MMSZ5235B-E3-08
Zener Diodes 6.8 Volt 0.5W 5%

Zener Diodes 6.8 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5235B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5235B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5235B-E3-08
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5235B-E3-08GITR-ND 927563-MMSZ5235B-E3-08 287-MMSZ5235B-E3-08 12X8073 MMSZ5235B-E3-08 MMSZ5235B-E3-08 MMSZ5235B-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5235B-E3-08 6.8V 0.5W Zener Diode Diode, Zener, 6.8V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
Pin Count 2
Unlock Full Specs
to access all available technical data