Win Source Part Number: 1367439-MMSZ5233C-E3
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ5233
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 5 µA @ 3.5 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 6 V
Impedance (Max) (Zzt): 7 Ohms
Zener Diode 6V 500mW ±2% Surface Mount SOD-123
Zener Diode 6V 500mW ±2% Surface Mount SOD-123
Zener Diode 6V 500mW ±2% Surface Mount SOD-123
Diode Zener Single 6V 2% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5233C-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5233C-E3-18 can be used for catalog matching and distributor lookup.
Zener Diodes 6.0 Volt 0.5W 2%
DIODE ZENER 6V 500MW SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367439-MMSZ5233C-E3-18 | MMSZ5233C-E3-18GITR-ND | 287-MMSZ5233C-E3-18 | MMSZ5233C-E3-18 | MMSZ5233C-E3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | 6V 500mW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | Tape and Reel | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| VZ | 6 volts | 6 volts | 6 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms | ||
| IR | 0.0050 mA | 5 mA |