Vishay Precision Group 5.6V 0.5W Zener Diode MMSZ5232C-E3-08

Description
Zener Diode, 5.6V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5232C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 5.6V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5232C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener diode with a nominal voltage of 5.6V and a power dissipation rating of 500mW is designed for surface mount applications in the SOD-123 package. It operates within a temperature range of -55°C to +150°C, making it suitable for various environmental conditions. The diode features a single construction and is AEC-Q101 qualified, indicating its reliability for automotive applications. It has a maximum junction temperature of 150°C and a thermal resistance from junction to ambient air of 340 K/W. The device is RoHS compliant and offers a standard Zener voltage tolerance of ±5%. This product is available in full reels, with a minimum order quantity of 3,000 units on an 8 mm tape.

Datasheet Summary
Powered by GS/AI

The Zener diode with a nominal voltage of 5.6V and a power dissipation rating of 500mW is designed for surface mount applications in the SOD-123 package. It operates within a temperature range of -55°C to +150°C, making it suitable for various environmental conditions. The diode features a single construction and is AEC-Q101 qualified, indicating its reliability for automotive applications. It has a maximum junction temperature of 150°C and a thermal resistance from junction to ambient air of 340 K/W. The device is RoHS compliant and offers a standard Zener voltage tolerance of ±5%. This product is available in full reels, with a minimum order quantity of 3,000 units on an 8 mm tape.

Suppliers

Company
Product
Description
Supplier Links
5.6V 0.5W Zener Diode - 287-MMSZ5232C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.5W Zener Diode
287-MMSZ5232C-E3-08
5.6V 0.5W Zener Diode 287-MMSZ5232C-E3-08
Zener Diode, 5.6V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5232C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232C-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5232C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5232C-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232C-E3-08GITR-ND
Single Zener Diodes MMSZ5232C-E3-08GITR-ND
Zener Diode 5.6V 500mW ±2% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5232C-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232C-E3-08GIDKR-ND
Single Zener Diodes MMSZ5232C-E3-08GIDKR-ND
Zener Diode 5.6V 500mW ±2% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5232C-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232C-E3-08GICT-ND
Single Zener Diodes MMSZ5232C-E3-08GICT-ND
Zener Diode 5.6V 500mW ±2% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1382923-MMSZ5232C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1382923-MMSZ5232C-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1382923-MMSZ5232C-E3-08
Win Source Part Number: 1382923-MMSZ5232C-E3 -08 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel Standard Package: 3,000 pcs Tolerance: ±2% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 5 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 11 Ohms Mounting Type: Surface Mount Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay Base Product Number: MMSZ5232 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382923-MMSZ5232C-E3-08
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Tape & Reel
Standard Package: 3,000 pcs
Tolerance: ±2%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 11 Ohms
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: MMSZ5232
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5232C-E3-08
Zener Diodes MMSZ5232C-E3-08
Zener Diodes 5.6 Volt 0.5W 2%

Zener Diodes 5.6 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5232C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5232C-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5232C-E3-08
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site
Diode, Zener, 5.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4560 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4560
Diode, Zener, 5.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4560
DIODE, ZENER, 5.6V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.6V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8070 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8070
Diode, Zener, 5.6V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8070
DIODE, ZENER, 5.6V, 0.5W, SOD-123-2; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 0.5W, SOD-123-2; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5232C-E3-08 MMSZ5232C-E3-08GITR-ND 1382923-MMSZ5232C-E3-08 MMSZ5232C-E3-08 MMSZ5232C-E3-08 06X4560
Product Name 5.6V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 5.6V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
VZ 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data