Manufacturer: Vishay
Win Source Part Number: 831256-MMSZ5232B-V-G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
ZENER DIODE; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 831256-MMSZ5232B-V-GS08 | 69R4796 |
| Product Name | Diodes - Zener - Single - MMSZ5232B-V-GS08 | Zener Diode; Zener Voltage Nom Vishay |
| Package | SOD-123; SOD-123 |