Vishay Intertechnology, Inc. Single Zener Diodes MMSZ5232B-E3-18

Description
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5232B-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232B-E3-18GICT-ND
Single Zener Diodes MMSZ5232B-E3-18GICT-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5232B-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232B-E3-18GITR-ND
Single Zener Diodes MMSZ5232B-E3-18GITR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1079550-MMSZ5232B-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1079550-MMSZ5232B-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1079550-MMSZ5232B-E3-18
Win Source Part Number: 1079550-MMSZ5232B-E3 -18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 5 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 11 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MMSZ4690T1; MMSZ5230B-7-F; MMSZ5231B-7-F; MMSZ5233B-7-F; MMSZ5230B-E3-08; MMSZ5231B-HE3-08; MMSZ5230B-G3-08; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMSZ5232B-E3-18GICT, MMSZ5232B-E3-18GITR, MMSZ5232B-E3-18-ND Base Product Number: MMSZ5232

Win Source Part Number: 1079550-MMSZ5232B-E3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 11 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ4690T1; MMSZ5230B-7-F; MMSZ5231B-7-F; MMSZ5233B-7-F; MMSZ5230B-E3-08; MMSZ5231B-HE3-08; MMSZ5230B-G3-08;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MMSZ5232B-E3-18GICT,MMSZ5232B-E3-18GITR,MMSZ5232B-E3-18-ND
Base Product Number: MMSZ5232

Buy Now Datasheet
5.6V 0.5W Zener Diode - 287-MMSZ5232B-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.5W Zener Diode
287-MMSZ5232B-E3-18
5.6V 0.5W Zener Diode 287-MMSZ5232B-E3-18
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5232B-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232B-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5232B-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232B-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5232B-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5232B-E3-18
Discrete Semiconductor Products - Diodes - Zener MMSZ5232B-E3-18
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5232B-E3-18GICT-ND 1079550-MMSZ5232B-E3-18 287-MMSZ5232B-E3-18 MMSZ5232B-E3-18
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 5.6V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-123 SOD-123; SOD-123
VZ 5.6 volts 5.6 volts
ZZT 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1697178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers