Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969374-MMSZ5231C-V-G
Packaging: Tape & Reel
Impedance: 17 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 2 %
Zener Voltage: 5.1 V
Number of Pins: 2
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 500 mW
Test Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 969374-MMSZ5231C-V-GS08 |
| Product Name | OEM Parts - OEM Parts (M - N) - MMSZ5231C-V-GS08 |
| Pin Count | 2 |