Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single MMSZ5231C-E3-08

Description
Win Source Part Number: 985035-MMSZ5231C-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 17 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMSZ5231C-E3-08-ND,M MSZ5231C-E3-08GICT,M MSZ5231C-E3-08GIDKR, MMSZ5231C-E3-08GITR Base Product Number: MMSZ5231
Request a Quote Datasheet
Description
Win Source Part Number: 985035-MMSZ5231C-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 17 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMSZ5231C-E3-08-ND,M MSZ5231C-E3-08GICT,M MSZ5231C-E3-08GIDKR, MMSZ5231C-E3-08GITR Base Product Number: MMSZ5231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 985035-MMSZ5231C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
985035-MMSZ5231C-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 985035-MMSZ5231C-E3-08
Win Source Part Number: 985035-MMSZ5231C-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 17 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMSZ5231C-E3-08-ND,M MSZ5231C-E3-08GICT,M MSZ5231C-E3-08GIDKR, MMSZ5231C-E3-08GITR Base Product Number: MMSZ5231

Win Source Part Number: 985035-MMSZ5231C-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 17 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MMSZ5231C-E3-08-ND,MMSZ5231C-E3-08GICT,MMSZ5231C-E3-08GIDKR,MMSZ5231C-E3-08GITR
Base Product Number: MMSZ5231

Buy Now Datasheet
Single Zener Diodes - MMSZ5231C-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231C-E3-08GITR-ND
Single Zener Diodes MMSZ5231C-E3-08GITR-ND
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231C-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231C-E3-08GIDKR-ND
Single Zener Diodes MMSZ5231C-E3-08GIDKR-ND
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231C-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231C-E3-08GICT-ND
Single Zener Diodes MMSZ5231C-E3-08GICT-ND
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
5.1V 0.5W Zener Diode - 287-MMSZ5231C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.5W Zener Diode
287-MMSZ5231C-E3-08
5.1V 0.5W Zener Diode 287-MMSZ5231C-E3-08
Zener Diode, 5.1V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231C-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8068 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8068
Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8068
DIODE, ZENER, 5.1V, 0.5W, SOD-123-2; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.5W, SOD-123-2; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4559 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4559
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4559
DIODE, ZENER, 5.1V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5231C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5231C-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5231C-E3-08
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5231C-E3-08
Zener Diodes MMSZ5231C-E3-08
Zener Diodes 5.1 Volt 0.5W 2%

Zener Diodes 5.1 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 985035-MMSZ5231C-E3-08 MMSZ5231C-E3-08GITR-ND 287-MMSZ5231C-E3-08 12X8068 MMSZ5231C-E3-08 MMSZ5231C-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 5.1V 0.5W Zener Diode Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms
IR 0.0050 mA 5 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data