Manufacturer: Vishay
Win Source Part Number: 725334-MMSZ5231B-V-G
Manufacturer Homepage: www.vishay.com
Reference case: SOD123
Reference Date Code: 1538+Rohs
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
ZENER DIODE, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 725334-MMSZ5231B-V-GS08 | 35K8611 |
| Product Name | Diodes - Zener - Single - MMSZ5231B-V-GS08 | Zener Diode, Full Reel; Zener Voltage Nom Vishay |
| Package | SOD-123; SOD-123 |