Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single MMSZ5231B-HE3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325501-MMSZ5231B-HE 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 17 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5231B-HE3-08GICT ,MMSZ5231B-HE3-08GIT R,MMSZ5231B-HE3-08GI DKR,MMSZ5231B-HE3-08 -ND Base Product Number: MMSZ5231 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325501-MMSZ5231B-HE 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 17 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5231B-HE3-08GICT ,MMSZ5231B-HE3-08GIT R,MMSZ5231B-HE3-08GI DKR,MMSZ5231B-HE3-08 -ND Base Product Number: MMSZ5231 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1325501-MMSZ5231B-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325501-MMSZ5231B-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1325501-MMSZ5231B-HE3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325501-MMSZ5231B-HE 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 17 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5231B-HE3-08GICT ,MMSZ5231B-HE3-08GIT R,MMSZ5231B-HE3-08GI DKR,MMSZ5231B-HE3-08 -ND Base Product Number: MMSZ5231 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325501-MMSZ5231B-HE3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 17 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5231B-HE3-08GICT,MMSZ5231B-HE3-08GITR,MMSZ5231B-HE3-08GIDKR,MMSZ5231B-HE3-08-ND
Base Product Number: MMSZ5231
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - MMSZ5231B-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-HE3-08GITR-ND
Single Zener Diodes MMSZ5231B-HE3-08GITR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231B-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-HE3-08GICT-ND
Single Zener Diodes MMSZ5231B-HE3-08GICT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231B-HE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-HE3-08GIDKR-ND
Single Zener Diodes MMSZ5231B-HE3-08GIDKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
5.1V 0.5W Zener Diode - 287-MMSZ5231B-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.5W Zener Diode
287-MMSZ5231B-HE3-08
5.1V 0.5W Zener Diode 287-MMSZ5231B-HE3-08
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5231B-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5231B-HE3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5231B-HE3-08
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1325501-MMSZ5231B-HE3-08 MMSZ5231B-HE3-08GITR-ND 287-MMSZ5231B-HE3-08 MMSZ5231B-HE3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 5.1V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data