Vishay Precision Group Single Zener Diodes MMSZ5231B-E3-18

Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5231B-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-E3-18GITR-ND
Single Zener Diodes MMSZ5231B-E3-18GITR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231B-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-E3-18GICT-ND
Single Zener Diodes MMSZ5231B-E3-18GICT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231B-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-E3-18GIDKR-ND
Single Zener Diodes MMSZ5231B-E3-18GIDKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367421-MMSZ5231B-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367421-MMSZ5231B-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367421-MMSZ5231B-E3-18
Win Source Part Number: 1367421-MMSZ5231B-E3 -18 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ5231 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 5 µA @ 2 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 17 Ohms

Win Source Part Number: 1367421-MMSZ5231B-E3-18
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ5231
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 17 Ohms

Buy Now Datasheet
5.1V 0.5W Zener Diode - 287-MMSZ5231B-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.5W Zener Diode
287-MMSZ5231B-E3-18
5.1V 0.5W Zener Diode 287-MMSZ5231B-E3-18
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231B-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231B-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5231B-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5231B-E3-18
Discrete Semiconductor Products - Diodes - Zener MMSZ5231B-E3-18
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site
Zener Diode, 5.1V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay - 60AC3747 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
60AC3747
Zener Diode, 5.1V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay 60AC3747
ZENER DIODE, 5.1V, 0.5W, SOD-123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 5.1V, 0.5W, SOD-123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5231B-E3-18
Zener Diodes MMSZ5231B-E3-18
Zener Diodes 5.1 Volt 0.5 Watt 5%

Zener Diodes 5.1 Volt 0.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5231B-E3-18GITR-ND 1367421-MMSZ5231B-E3-18 287-MMSZ5231B-E3-18 MMSZ5231B-E3-18 60AC3747 MMSZ5231B-E3-18
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 5.1V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5.1V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZV49-C39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers