Vishay Precision Group 5.1V 0.5W Zener Diode MMSZ5231B-E3-08

Description
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 0.5W Zener Diode - 287-MMSZ5231B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.5W Zener Diode
287-MMSZ5231B-E3-08
5.1V 0.5W Zener Diode 287-MMSZ5231B-E3-08
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5231B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5231B-E3-08 - 809402-MMSZ5231B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5231B-E3-08
809402-MMSZ5231B-E3-08
Diodes - Zener - Single - MMSZ5231B-E3-08 809402-MMSZ5231B-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809402-MMSZ5231B-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 17 Ohms Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 5μA at 2V Part Number Series: MMSZ5231B

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809402-MMSZ5231B-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 5.1V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 17 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 5μA at 2V
Part Number Series: MMSZ5231B

Buy Now
Single Zener Diodes - MMSZ5231B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-E3-08TR-ND
Single Zener Diodes MMSZ5231B-E3-08TR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-E3-08CT-ND
Single Zener Diodes MMSZ5231B-E3-08CT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-E3-08DKR-ND
Single Zener Diodes MMSZ5231B-E3-08DKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4558 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4558
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4558
DIODE, ZENER, 5.1V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8067 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8067
Diode, Zener, 5.1V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8067
DIODE, ZENER, 5.1V, 0.5W, SOD-123-2; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.5W, SOD-123-2; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5231B-E3-08
Zener Diodes MMSZ5231B-E3-08
Zener Diodes 5.1 Volt 0.5W 5%

Zener Diodes 5.1 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5231B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5231B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5231B-E3-08
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5231B-E3-08 809402-MMSZ5231B-E3-08 MMSZ5231B-E3-08TR-ND 06X4558 MMSZ5231B-E3-08 MMSZ5231B-E3-08
Product Name 5.1V 0.5W Zener Diode Diodes - Zener - Single - MMSZ5231B-E3-08 Single Zener Diodes Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
VZ 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data