Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123
Zener Diode, 3.9V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5228B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5228B-E3-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 500MW SOD123
Zener Diodes 3.9 Volt 0.5 Watt 5%
DIODE, ZENER, 3.9V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 3.9V, 0.5W, SOD-123-2; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-MMSZ5228B-E3-08CT-ND | 287-MMSZ5228B-E3-08 | MMSZ5228B-E3-08 | MMSZ5228B-E3-08 | 06X4555 |
| Product Name | Single Zener Diodes | 3.9V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Diode, Zener, 3.9V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 0.5000 milliwatts | 500 milliwatts | |||
| Life Cycle Stage | Active | ||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 |