Zener Diode 3.6V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 3.6V 500MW SOD123
Zener Diode, 3.6V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5227C-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5227C-HE3-1
Zener Diodes 3.6 Volt 0.5W 2% AUTO
DIODE ZENER 3.6V 500MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-MMSZ5227C-HE3-18TR-ND | 2086-MMSZ5227C-HE3-18 | MMSZ5227C-HE3-18 | MMSZ5227C-HE3-18 |
| Product Name | Single Zener Diodes | 3.6V 0.5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | |||
| PD | 0.5000 milliwatts | |||
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123 |