Vishay Intertechnology, Inc. 3.3V 0.5W Zener Diode MMSZ5226C-E3-08

Description
Zener Diode, 3.3V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5226C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5226C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.3V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5226C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5226C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 0.5W Zener Diode - 2086-MMSZ5226C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 0.5W Zener Diode
2086-MMSZ5226C-E3-08
3.3V 0.5W Zener Diode 2086-MMSZ5226C-E3-08
Zener Diode, 3.3V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5226C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5226C-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5226C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5226C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5226C-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226C-E3-08GITR-ND
Single Zener Diodes MMSZ5226C-E3-08GITR-ND
Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5226C-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226C-E3-08GICT-ND
Single Zener Diodes MMSZ5226C-E3-08GICT-ND
Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5226C-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226C-E3-08GIDKR-ND
Single Zener Diodes MMSZ5226C-E3-08GIDKR-ND
Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5226C-E3-08 - 885433-MMSZ5226C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5226C-E3-08
885433-MMSZ5226C-E3-08
Diodes - Zener - Single - MMSZ5226C-E3-08 885433-MMSZ5226C-E3-08
Manufacturer: Vishay Win Source Part Number: 885433-MMSZ5226C-E3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5226 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5226C-E3-08GITR, MMSZ5226C-E3-08GIDKR , MMSZ5226C-E3-08GICT, MMSZ5226C-E3-08-ND

Manufacturer: Vishay
Win Source Part Number: 885433-MMSZ5226C-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5226
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5226C-E3-08GITR, MMSZ5226C-E3-08GIDKR, MMSZ5226C-E3-08GICT, MMSZ5226C-E3-08-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5226C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5226C-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5226C-E3-08
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5226C-E3-08
Zener Diodes MMSZ5226C-E3-08
Zener Diodes 3.3 Volt 0.5W 2%

Zener Diodes 3.3 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-MMSZ5226C-E3-08 MMSZ5226C-E3-08GITR-ND 885433-MMSZ5226C-E3-08 MMSZ5226C-E3-08 MMSZ5226C-E3-08
Product Name 3.3V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5226C-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 0.5000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
Unlock Full Specs
to access all available technical data