Win Source Part Number: 1079580-MMSZ5226B-HE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 28 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ5226ET1G; MMSZ5227B-7-F; MMSZ5228B-7-F; MMSZ5225B-7-F; MMSZ4683-HE3-08; MMSZ4682-HE3-08; BZT52C3V3-G3-08;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-MMSZ5226B-HE3-08
Base Product Number: MMSZ5226
Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5226B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226B-HE3-08
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 3.3V 500MW SOD123
DIODE ZENER 3.3V 500MW SOD123
Zener Diodes 3.3 Volt 0.5W 5% AUTO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1079580-MMSZ5226B-HE3-08 | 287-MMSZ5226B-HE3-08 | 112-MMSZ5226B-HE3-08TR-ND | MMSZ5226B-HE3-08 | MMSZ5226B-HE3-08 | MMSZ5226B-HE3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 3.3V 0.5W Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | |||
| ZZT | 28 ohms | 28 ohms | 28 ohms | |||
| IR | 0.0250 mA | 0.0250 mA | 25 mA |