Manufacturer: Vishay
Win Source Part Number: 927553-MMSZ5225C-G3-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 3 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5225
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 3V 500mW ±2% Surface Mount SOD-123
Zener Diodes 3.0 Volt 0.5W 2% Product overview: MMSZ5225C-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5225C-G3-08
DIODE ZENER 3V 500MW SOD123
Zener Diodes 3.0 Volt 0.5W 2%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 927553-MMSZ5225C-G3-08 | MMSZ5225C-G3-08-ND | 2086-MMSZ5225C-G3-08 | MMSZ5225C-G3-08 | MMSZ5225C-G3-08 |
| Product Name | Diodes - Zener - Single - MMSZ5225C-G3-08 | Single Zener Diodes | 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123; SOD-123 | Reel | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | ||||
| VZ | 3 volts | 3 volts |