Win Source Part Number: 1382921-MMSZ5225C-E3
Category: Discrete Semiconductor Products>Diodes>Zene
Package: Tape & Reel
Standard Package: 3,000 pcs
Tolerance: ±2%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 30 Ohms
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: MMSZ5225
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zener Diode, 3V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5225C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5225C-E3-08 can be used for catalog matching and distributor lookup.
Zener Diode 3V 500mW ±2% Surface Mount SOD-123
Zener Diode 3V 500mW ±2% Surface Mount SOD-123
Zener Diode 3V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 3V 500MW SOD123
Zener Diodes 3.0 Volt 0.5W 2%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1382921-MMSZ5225C-E3-08 | 287-MMSZ5225C-E3-08 | MMSZ5225C-E3-08GITR-ND | MMSZ5225C-E3-08 | MMSZ5225C-E3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 3V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| VZ | 3 volts | 3 volts | |||
| ZZT | 30 ohms | 30 ohms | |||
| IR | 0.0500 mA | 50 mA |