Vishay Precision Group 43V 0.5W Zener Diode MMSZ4717-E3-08

Description
Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4717-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4717-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4717-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4717-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43V 0.5W Zener Diode - 287-MMSZ4717-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 0.5W Zener Diode
287-MMSZ4717-E3-08
43V 0.5W Zener Diode 287-MMSZ4717-E3-08
Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4717-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4717-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4717-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4717-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-MMSZ4717-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4717-E3-08CT-ND
Single Zener Diodes 112-MMSZ4717-E3-08CT-ND
Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ4717-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4717-E3-08DKR-ND
Single Zener Diodes 112-MMSZ4717-E3-08DKR-ND
Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ4717-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4717-E3-08TR-ND
Single Zener Diodes 112-MMSZ4717-E3-08TR-ND
Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325529-MMSZ4717-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325529-MMSZ4717-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1325529-MMSZ4717-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325529-MMSZ4717-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 10 nA @ 32.6 V Voltage - Zener (Nom) (Vz): 43 V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ4717-E3-08-ND,MM SZ4717-E3-08GITR,112 -MMSZ4717-E3-08DKR,M MSZ4717-E3-08GICT,MM SZ4717-E3-08GICT-ND, MMSZ4717-E3-08GITR-N D,112-MMSZ4717-E3-08 CT,112-MMSZ4717-E3-0 8TR Base Product Number: MMSZ4717 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325529-MMSZ4717-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 10 nA @ 32.6 V
Voltage - Zener (Nom) (Vz): 43 V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ4717-E3-08-ND,MMSZ4717-E3-08GITR,112-MMSZ4717-E3-08DKR,MMSZ4717-E3-08GICT,MMSZ4717-E3-08GICT-ND,MMSZ4717-E3-08GITR-ND,112-MMSZ4717-E3-08CT,112-MMSZ4717-E3-08TR
Base Product Number: MMSZ4717
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode, Zener, 43V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4551 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4551
Diode, Zener, 43V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4551
DIODE, ZENER, 43V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 43V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 43V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8060 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8060
Diode, Zener, 43V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8060
DIODE, ZENER, 43V, 0.5W, SOD-123-2; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 43V, 0.5W, SOD-123-2; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4717-E3-08
Zener Diodes MMSZ4717-E3-08
Zener Diodes 43 Volt 0.5W 5%

Zener Diodes 43 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4717-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4717-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4717-E3-08
DIODE ZENER 43V 500MW SOD123

DIODE ZENER 43V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ4717-E3-08 112-MMSZ4717-E3-08CT-ND 1325529-MMSZ4717-E3-08 06X4551 MMSZ4717-E3-08 MMSZ4717-E3-08
Product Name 43V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Diode, Zener, 43V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data