Zener Diode, 39V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4716-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ4716-HE3-08
Manufacturer: Vishay
Category: Discrete Semiconductor Products- Diodes Zener -Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Package / Case: SOD-123
Supplier Device Package: SOD-123
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C
Current - Reverse Leakage @ Vr: 10 nA @ 29.6 V
Power - Max: 500 mW
DIODE ZENER 39V 500MW SOD123
Zener Diodes 39 Volt 0.5W 5% AUTO
DIODE ZENER 39V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-MMSZ4716-HE3-08 | MMSZ4716-HE3-08 | MMSZ4716-HE3-08 | MMSZ4716-HE3-08 | |
| Product Name | 39V 0.5W Zener Diode | Discrete Semiconductor Products- Diodes Zener -Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| RoHS Compliant | RoHS | ||||
| PD | 0.5000 milliwatts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 |