Vishay Precision Group Single Zener Diodes MMSZ4716-E3-08

Description
Zener Diode 39V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 39V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4716-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4716-E3-08GITR-ND
Single Zener Diodes MMSZ4716-E3-08GITR-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4716-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4716-E3-08GICT-ND
Single Zener Diodes MMSZ4716-E3-08GICT-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4716-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4716-E3-08GIDKR-ND
Single Zener Diodes MMSZ4716-E3-08GIDKR-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4716-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4716-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4716-E3-08
DIODE ZENER 39V 500MW SOD123

DIODE ZENER 39V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4716-E3-08
Zener Diodes MMSZ4716-E3-08
Zener Diodes 39 Volt 0.5W 5%

Zener Diodes 39 Volt 0.5W 5%

Buy Now Datasheet
Diode, Zener, 39V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8059 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 39V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8059
Diode, Zener, 39V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8059
DIODE, ZENER, 39V, 0.5W, SOD-123-2; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 39V, 0.5W, SOD-123-2; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 39V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4550 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 39V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4550
Diode, Zener, 39V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4550
DIODE, ZENER, 39V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 39V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4716-E3-08GITR-ND MMSZ4716-E3-08 MMSZ4716-E3-08 12X8059
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 39V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 39 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-C15-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers